HEAVY DUTY BASE, BHD, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han Hv E Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 04C9348 |
| Product Name | Heavy Duty Base, Bhd, 10B, 2 Lever; Heavy Duty Connector Type Harting |