HARTING Inc. of North America Heavy Duty Insert, Rcp, 24Pos, 0.5Mm2; Product Range Harting 9338242703

Description
HEAVY DUTY INSERT, RCP, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCP, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcp, 24Pos, 0.5Mm2; Product Range Harting - 31AC2880 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcp, 24Pos, 0.5Mm2; Product Range Harting
31AC2880
Heavy Duty Insert, Rcp, 24Pos, 0.5Mm2; Product Range Harting 31AC2880
HEAVY DUTY INSERT, RCP, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCP, 24POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 31AC2880
Product Name Heavy Duty Insert, Rcp, 24Pos, 0.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
G1/4''' or G thread type Breather Milvent - MIV-G1/4B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1/4" NPT; G1/4
View Details