HARTING Inc. of North America Rectangular Insert, Receptacle, 16 Position; Product Range Harting 9338162703

Description
RECTANGULAR INSERT, RECEPTACLE, 16 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 16 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 16 Position; Product Range Harting - 67X7530 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 16 Position; Product Range Harting
67X7530
Rectangular Insert, Receptacle, 16 Position; Product Range Harting 67X7530
RECTANGULAR INSERT, RECEPTACLE, 16 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 16 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7530
Product Name Rectangular Insert, Receptacle, 16 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/4" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
093 Aluminum Lee QIP® Expansion Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.093 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details