HARTING Inc. of North America Heavy Duty Insert, Rcp, 10Pos, 0.5Mm2; Product Range Harting 9338102703

Description
HEAVY DUTY INSERT, RCP, 10POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCP, 10POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcp, 10Pos, 0.5Mm2; Product Range Harting - 31AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcp, 10Pos, 0.5Mm2; Product Range Harting
31AC2877
Heavy Duty Insert, Rcp, 10Pos, 0.5Mm2; Product Range Harting 31AC2877
HEAVY DUTY INSERT, RCP, 10POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCP, 10POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 31AC2877
Product Name Heavy Duty Insert, Rcp, 10Pos, 0.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details