HARTING Inc. of North America Rectangular Insert, Receptacle, 10 Position; Product Range Harting 9338102701

Description
RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Description
RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 10 Position; Product Range Harting - 67X7527 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 10 Position; Product Range Harting
67X7527
Rectangular Insert, Receptacle, 10 Position; Product Range Harting 67X7527
RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7527
Product Name Rectangular Insert, Receptacle, 10 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8159179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M20
View Details