HARTING Inc. of North America Rectangular Insert, Plug, 10 Position; Product Range Harting 9338102601

Description
RECTANGULAR INSERT, PLUG, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 10 Position; Product Range Harting - 67X7525 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 10 Position; Product Range Harting
67X7525
Rectangular Insert, Plug, 10 Position; Product Range Harting 67X7525
RECTANGULAR INSERT, PLUG, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 10 POSITION; Product Range:Han EMC/B, High Temp Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7525
Product Name Rectangular Insert, Plug, 10 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 54
Specs
Material Polyethylene (PE); Polyethylene
View Details
100pcs 1/4'' NPT Breather Vent for Powertrain or Gearbox - MIV-1-4MA-BV - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1/4" NPT; 1/4''
View Details