HARTING Inc. of North America Heavy Duty Insert, Plug, 6Pos, 0.5Mm2; Product Range Harting 9338062603

Description
HEAVY DUTY INSERT, PLUG, 6POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6Pos, 0.5Mm2; Product Range Harting - 31AC2874 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6Pos, 0.5Mm2; Product Range Harting
31AC2874
Heavy Duty Insert, Plug, 6Pos, 0.5Mm2; Product Range Harting 31AC2874
HEAVY DUTY INSERT, PLUG, 6POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6POS, 0.5MM2; Product Range:Han E High Temp Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 31AC2874
Product Name Heavy Duty Insert, Plug, 6Pos, 0.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Long Life GC Autosampler Septa - 75830 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.6693 inch (? to 17 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
100pcs Milvent Light Grey M12x1.5 Breather Waterproof Air Vent Plug - MIV-12 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M12X1.5
View Details