HARTING Inc. of North America Heavy Duty Contact, Pin, 16Awg, Crimp; Product Range Harting 9338006104

Description
HEAVY DUTY CONTACT, PIN, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 16Awg, Crimp; Product Range Harting - 67X7515 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 16Awg, Crimp; Product Range Harting
67X7515
Heavy Duty Contact, Pin, 16Awg, Crimp; Product Range Harting 67X7515
HEAVY DUTY CONTACT, PIN, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67X7515
Product Name Heavy Duty Contact, Pin, 16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2112449-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details