HARTING Inc. of North America Rectangular Insert, Plug, 24 Position; Product Range Harting 9332242602

Description
RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 24 Position; Product Range Harting - 12X9109 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 24 Position; Product Range Harting
12X9109
Rectangular Insert, Plug, 24 Position; Product Range Harting 12X9109
RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han E HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12X9109
Product Name Rectangular Insert, Plug, 24 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Plugs for Oval Tubes with Flat Top - OV4518MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details