HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16Pos, 26-14Awg; Product Range Harting 9332162748

Description
HEAVY DUTY INSERT, RCPT, 16POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 16POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos, 26-14Awg; Product Range Harting - 94AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos, 26-14Awg; Product Range Harting
94AC7990
Heavy Duty Insert, Rcpt, 16Pos, 26-14Awg; Product Range Harting 94AC7990
HEAVY DUTY INSERT, RCPT, 16POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS, 26-14AWG; Product Range:Han ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 94AC7990
Product Name Heavy Duty Insert, Rcpt, 16Pos, 26-14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details