HARTING Inc. of North America Rectangular Insert, Plug, 16 Position; Product Range Harting 9332162602

Description
RECTANGULAR INSERT, PLUG, 16 POSITION; Product Range:Han E HMC Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 16 POSITION; Product Range:Han E HMC Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 16 Position; Product Range Harting - 67X7512 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 16 Position; Product Range Harting
67X7512
Rectangular Insert, Plug, 16 Position; Product Range Harting 67X7512
RECTANGULAR INSERT, PLUG, 16 POSITION; Product Range:Han E HMC Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 16 POSITION; Product Range:Han E HMC Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7512
Product Name Rectangular Insert, Plug, 16 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

312 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.312 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers