HARTING Inc. of North America Rectangular Insert, Receptacle, 10 Position; Product Range Harting 9332102702

Description
RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han E HMC Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han E HMC Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 10 Position; Product Range Harting - 47X1761 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 10 Position; Product Range Harting
47X1761
Rectangular Insert, Receptacle, 10 Position; Product Range Harting 47X1761
RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han E HMC Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 10 POSITION; Product Range:Han E HMC Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 47X1761
Product Name Rectangular Insert, Receptacle, 10 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Metal M10x1.0 Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-10MS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Brass In Nickel Plate
NPT Thread 1" NPT; M10x1.0
View Details