HARTING Inc. of North America Rectangular Insert, Receptacle, 6 Position; Product Range Harting 9332062702

Description
RECTANGULAR INSERT, RECEPTACLE, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 6 Position; Product Range Harting - 67X7511 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 6 Position; Product Range Harting
67X7511
Rectangular Insert, Receptacle, 6 Position; Product Range Harting 67X7511
RECTANGULAR INSERT, RECEPTACLE, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7511
Product Name Rectangular Insert, Receptacle, 6 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Polyamide Metric Thread Plugs - 7217316 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details