HARTING Inc. of North America Rectangular Insert, Plug, 6 Position; Product Range Harting 9332062602

Description
RECTANGULAR INSERT, PLUG, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 6 Position; Product Range Harting - 67X7510 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 6 Position; Product Range Harting
67X7510
Rectangular Insert, Plug, 6 Position; Product Range Harting 67X7510
RECTANGULAR INSERT, PLUG, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 6 POSITION; Product Range:Han E HMC Series; No. of Contacts:7Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7510
Product Name Rectangular Insert, Plug, 6 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75839 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details