HARTING Inc. of North America Contact, Socket, 12Awg, Crimp; Product Range Harting 9332006221

Description
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12Awg, Crimp; Product Range Harting - 67X7508 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12Awg, Crimp; Product Range Harting
67X7508
Contact, Socket, 12Awg, Crimp; Product Range Harting 67X7508
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67X7508
Product Name Contact, Socket, 12Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details