HARTING Inc. of North America Contact, Socket, 16Awg, Crimp; Product Range Harting 9332006216

Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16Awg, Crimp; Product Range Harting - 67X7506 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Harting
67X7506
Contact, Socket, 16Awg, Crimp; Product Range Harting 67X7506
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67X7506
Product Name Contact, Socket, 16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details