HARTING Inc. of North America Contact, Pin, 14Awg, Crimp; Product Range Harting 9332006123

Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14Awg, Crimp; Product Range Harting - 89Y7421 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Harting
89Y7421
Contact, Pin, 14Awg, Crimp; Product Range Harting 89Y7421
CONTACT, PIN, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 14Awg, Crimp; Product Range Harting - 47X1768 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Harting
47X1768
Contact, Pin, 14Awg, Crimp; Product Range Harting 47X1768
CONTACT, PIN, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 89Y7421 47X1768
Product Name Contact, Pin, 14Awg, Crimp; Product Range Harting Contact, Pin, 14Awg, Crimp; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1418814-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18647 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details