HARTING Inc. of North America Circular Contact, Pin, Crimp, 18Awg; Product Range Harting 9332006115

Description
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting - 22AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting
22AC5090
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting 22AC5090
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting - 67X7500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting
67X7500
Circular Contact, Pin, Crimp, 18Awg; Product Range Harting 67X7500
CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 18AWG; Product Range:Han E HMC Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 22AC5090 67X7500
Product Name Circular Contact, Pin, Crimp, 18Awg; Product Range Harting Circular Contact, Pin, Crimp, 18Awg; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0482024 - 0482024 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers