HARTING Inc. of North America Heavy Duty Insert, Rcpt, 24Pos, 2.5Mm2; Product Range Harting 9330244739

Description
HEAVY DUTY INSERT, RCPT, 24POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 24POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 24Pos, 2.5Mm2; Product Range Harting - 51AC2596 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 24Pos, 2.5Mm2; Product Range Harting
51AC2596
Heavy Duty Insert, Rcpt, 24Pos, 2.5Mm2; Product Range Harting 51AC2596
HEAVY DUTY INSERT, RCPT, 24POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 24POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2596
Product Name Heavy Duty Insert, Rcpt, 24Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details
Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details