HARTING Inc. of North America Heavy Duty Insert, Rcpt, 24Pos, 14Awg; Product Range Harting 9330242748

Description
HEAVY DUTY INSERT, RCPT, 24POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 24POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 24Pos, 14Awg; Product Range Harting - 85Y2756 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 24Pos, 14Awg; Product Range Harting
85Y2756
Heavy Duty Insert, Rcpt, 24Pos, 14Awg; Product Range Harting 85Y2756
HEAVY DUTY INSERT, RCPT, 24POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 24POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 85Y2756
Product Name Heavy Duty Insert, Rcpt, 24Pos, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

NPT3/4'' or NPT3/4'' NPT1/2'' NPT1/8'' NPT1/4'' NPT1/4'' NPT3/8' vent plug - MIV-NPT3-4B - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 3/4" NPT; NPT3/4
View Details
Cable Gland Plugs - 9010652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
NPT Thread M20
View Details
Paper Tapered Plugs - MPTP004 - MOCAP LLC
Specs
Overall Length 0.3583 inch (9.1 mm)
Material Paper
BSP Thread 1/4" BSP; G1/4
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details