HARTING Inc. of North America Rectangular Han Insert, Fem, 24Way Crimp; Product Range Harting 9330242702

Description
RECTANGULAR HAN INSERT, FEM, 24WAY CRIMP; Product Range:Han E Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 24WAY CRIMP; Product Range:Han E Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 24Way Crimp; Product Range Harting - 95C1878 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 24Way Crimp; Product Range Harting
95C1878
Rectangular Han Insert, Fem, 24Way Crimp; Product Range Harting 95C1878
RECTANGULAR HAN INSERT, FEM, 24WAY CRIMP; Product Range:Han E Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 24WAY CRIMP; Product Range:Han E Series; No. of Contacts:25Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 95C1878
Product Name Rectangular Han Insert, Fem, 24Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Paper Tapered Plugs - MPTP033 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Paper
NPT Thread 2 1/2" NPT; 2-1/2
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details