HARTING Inc. of North America Rectangular Han Insert, Receptacle, 24Way, Screw; Product Range Harting 9330242701

Description
RECTANGULAR HAN INSERT, RECEPTACLE, 24WAY, SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, RECEPTACLE, 24WAY, SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Receptacle, 24Way, Screw; Product Range Harting - 91F9652 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Receptacle, 24Way, Screw; Product Range Harting
91F9652
Rectangular Han Insert, Receptacle, 24Way, Screw; Product Range Harting 91F9652
RECTANGULAR HAN INSERT, RECEPTACLE, 24WAY, SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR HAN INSERT, RECEPTACLE, 24WAY, SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91F9652
Product Name Rectangular Han Insert, Receptacle, 24Way, Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap Spigot End 42
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
EN Series - Plugs for NPT Threads - EN Series - Plugs for NPT Threads - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details