HARTING Inc. of North America Insert, Plug, Size 24B, 24+G, Cage-Clamp; Product Range Harting 9330242648

Description
INSERT, PLUG, SIZE 24B, 24+G, CAGE-CLAMP; Product Range:Han ES Press; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, SIZE 24B, 24+G, CAGE-CLAMP; Product Range:Han ES Press; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, Size 24B, 24+G, Cage-Clamp; Product Range Harting - 84Y6734 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, Size 24B, 24+G, Cage-Clamp; Product Range Harting
84Y6734
Insert, Plug, Size 24B, 24+G, Cage-Clamp; Product Range Harting 84Y6734
INSERT, PLUG, SIZE 24B, 24+G, CAGE-CLAMP; Product Range:Han ES Press; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

INSERT, PLUG, SIZE 24B, 24+G, CAGE-CLAMP; Product Range:Han ES Press; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 84Y6734
Product Name Insert, Plug, Size 24B, 24+G, Cage-Clamp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M10x1.0 Plastic Vent Plug Breather Air Vent,Waterproof Plugs,Screw-In Vents,Pressure Release Element - MIV-10 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material PA6
NPT Thread 1" NPT; M10x1.0
View Details
Cable Gland Plugs - 8659770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M25 x 1.5
View Details
Pipe Plugs - PP114 - MOCAP LLC
Specs
Material Polyethylene (PE)
NPT Thread 1/2" NPT; 1/2"
BSP Thread 1/2" BSP; 1/2"
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details