HARTING Inc. of North America Rectangular Han Insert, Plug 48Way Screw; Product Range Harting 9330242611

Description
RECTANGULAR HAN INSERT, PLUG 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 48Way Screw; Product Range Harting - 04C9256 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 48Way Screw; Product Range Harting
04C9256
Rectangular Han Insert, Plug 48Way Screw; Product Range Harting 04C9256
RECTANGULAR HAN INSERT, PLUG 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 48WAY SCREW; Product Range:Han E Series; No. of Contacts:48Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9256
Product Name Rectangular Han Insert, Plug 48Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Plugs for Oval Tubes with Flat Top - OV3015MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details