HARTING Inc. of North America Rectangular Han Insert, Plug 24Way Screw; Product Range Harting 9330242601

Description
RECTANGULAR HAN INSERT, PLUG 24WAY SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 24WAY SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 24Way Screw; Product Range Harting - 91F9651 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 24Way Screw; Product Range Harting
91F9651
Rectangular Han Insert, Plug 24Way Screw; Product Range Harting 91F9651
RECTANGULAR HAN INSERT, PLUG 24WAY SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 24WAY SCREW; Product Range:Han E Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91F9651
Product Name Rectangular Han Insert, Plug 24Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 9010674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel - Stainless; Stainless Steel
NPT Thread M20
View Details