HARTING Inc. of North America Hood, Side Entry, 24B, 2 Lever; Product Range Harting 9330240502

Description
HOOD, SIDE ENTRY, 24B, 2 LEVER; Product Range:Han-Snap Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 24B, 2 LEVER; Product Range:Han-Snap Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, 2 Lever; Product Range Harting - 74AC7899 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, 2 Lever; Product Range Harting
74AC7899
Hood, Side Entry, 24B, 2 Lever; Product Range Harting 74AC7899
HOOD, SIDE ENTRY, 24B, 2 LEVER; Product Range:Han-Snap Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, 2 LEVER; Product Range:Han-Snap Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC7899
Product Name Hood, Side Entry, 24B, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details