HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting 9330164739

Description
HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting - 51AC2583 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting
51AC2583
Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting 51AC2583
HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2583
Product Name Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products