HARTING Inc. of North America Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting 9330164625

Description
HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting - 51AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting
51AC2580
Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting 51AC2580
HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site
Han E Av 16 Pos. M Insert Term Block Lef Rohs Compliant Harting - 04C9231 - Newark, An Avnet Company
Chicago, IL, United States
Han E Av 16 Pos. M Insert Term Block Lef Rohs Compliant Harting
04C9231
Han E Av 16 Pos. M Insert Term Block Lef Rohs Compliant Harting 04C9231
HAN E AV 16 POS. M INSERT TERM BLOCK LEF ROHS COMPLIANT: YES

HAN E AV 16 POS. M INSERT TERM BLOCK LEF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2580
Product Name Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details