HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16Pos, Crimp; Product Range Harting 9330162791

Description
HEAVY DUTY INSERT, RCPT, 16POS, CRIMP; Product Range:Han Thermocouple Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 16POS, CRIMP; Product Range:Han Thermocouple Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos, Crimp; Product Range Harting - 04C9228 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos, Crimp; Product Range Harting
04C9228
Heavy Duty Insert, Rcpt, 16Pos, Crimp; Product Range Harting 04C9228
HEAVY DUTY INSERT, RCPT, 16POS, CRIMP; Product Range:Han Thermocouple Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS, CRIMP; Product Range:Han Thermocouple Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9228
Product Name Heavy Duty Insert, Rcpt, 16Pos, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox/Motor Metal Breather Plugs - MIV-GB-MBP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material AL
NPT Thread 3/4" NPT; 3/4''
View Details
Cable Gland Plugs - 8659792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
General Purpose Plugs for BSP Threads - GPB0125RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details