HARTING Inc. of North America Rectangular Han Insert, Receptacle, 16 Position Screw; Product Range Harting 9330162711

Description
RECTANGULAR HAN INSERT, RECEPTACLE, 16 POSITION SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, RECEPTACLE, 16 POSITION SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Receptacle, 16 Position Screw; Product Range Harting - 91B0370 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Receptacle, 16 Position Screw; Product Range Harting
91B0370
Rectangular Han Insert, Receptacle, 16 Position Screw; Product Range Harting 91B0370
RECTANGULAR HAN INSERT, RECEPTACLE, 16 POSITION SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR HAN INSERT, RECEPTACLE, 16 POSITION SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91B0370
Product Name Rectangular Han Insert, Receptacle, 16 Position Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details