HARTING Inc. of North America Power Connectors 9330162702

Description
Heavy Duty Power Connectors HAN E 16P F
Request a Quote
Description
Heavy Duty Power Connectors HAN E 16P F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330162702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330162702
Power Connectors 09330162702
Heavy Duty Power Connectors HAN E 16P F

Heavy Duty Power Connectors HAN E 16P F

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330162702
Power Connectors 09330162702
Han 16E Insert Female Crimp

Han 16E Insert Female Crimp

Buy Now
Rectangular Insert, Receptacle, 16B, 16+ Ground; Product Range Harting - 04C9210 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 16B, 16+ Ground; Product Range Harting
04C9210
Rectangular Insert, Receptacle, 16B, 16+ Ground; Product Range Harting 04C9210
RECTANGULAR INSERT, RECEPTACLE, 16B, 16+ GROUND; Product Range:Han E Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: NA

RECTANGULAR INSERT, RECEPTACLE, 16B, 16+ GROUND; Product Range:Han E Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09330162702 04C9210
Product Name Power Connectors Rectangular Insert, Receptacle, 16B, 16+ Ground; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details