HARTING Inc. of North America Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting 9330162701

Description
RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting - 79K0478 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting
79K0478
Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting 79K0478
RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 79K0478
Product Name Rectangular Han Insert, Fem, 16Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP120 - MOCAP LLC
Specs
Overall Length 1.12 inch (28.4 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details