HARTING Inc. of North America Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting 9330162672

Description
HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting - 51AC2574 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting
51AC2574
Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting 51AC2574
HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16POS, 2.5MM2; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2574
Product Name Heavy Duty Insert, Plug, 16Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
100pcs Milvent Plastic M3x0.5-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68(1) - MIV-03B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread 1/2" NPT; M3X0.5-4
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details