HARTING Inc. of North America Heavy Duty Insert, Plug, 16Pos, 14Awg; Product Range Harting 9330162648

Description
HEAVY DUTY INSERT, PLUG, 16POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16Pos, 14Awg; Product Range Harting - 04C9202 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16Pos, 14Awg; Product Range Harting
04C9202
Heavy Duty Insert, Plug, 16Pos, 14Awg; Product Range Harting 04C9202
HEAVY DUTY INSERT, PLUG, 16POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9202
Product Name Heavy Duty Insert, Plug, 16Pos, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details