HARTING Inc. of North America Heavy Duty Insert, Plug, 32+Pe, 4Mm2; Product Range Harting 9330162612

Description
HEAVY DUTY INSERT, PLUG, 32+PE, 4MM2; Product Range:Han E Series; No. of Contacts:33Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32+PE, 4MM2; Product Range:Han E Series; No. of Contacts:33Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32+Pe, 4Mm2; Product Range Harting - 04C9194 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32+Pe, 4Mm2; Product Range Harting
04C9194
Heavy Duty Insert, Plug, 32+Pe, 4Mm2; Product Range Harting 04C9194
HEAVY DUTY INSERT, PLUG, 32+PE, 4MM2; Product Range:Han E Series; No. of Contacts:33Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32+PE, 4MM2; Product Range:Han E Series; No. of Contacts:33Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9194
Product Name Heavy Duty Insert, Plug, 32+Pe, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details