RECTANGULAR HAN INSERT, PLUG 16 POSITION SCREW; Product Range:Han E Series; No. of Contacts:16Contacts;
HEAVY DUTY INSERT, PLUG, 32POS, 2.5MM2; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Plugs, Stoppers, and Inserts | Plugs, Stoppers, and Inserts |
| Product Number | 91B0379 | 51AC2572 |
| Product Name | Rectangular Han Insert, Plug 16 Position Screw; Product Range Harting | Heavy Duty Insert, Plug, 32Pos, 2.5Mm2; Product Range Harting |
| Shape / Application | Rectangular; Screw Cap or Plug |