HARTING Inc. of North America Power Connectors 9330162611

Description
Heavy Duty Power Connectors HAN E 32P M
Request a Quote
Description
Heavy Duty Power Connectors HAN E 32P M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330162611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330162611
Power Connectors 09330162611
Heavy Duty Power Connectors HAN E 32P M

Heavy Duty Power Connectors HAN E 32P M

Buy Now
Power Connectors - 09330162611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330162611
Power Connectors 09330162611
Han 16E M insert screw (17-32)

Han 16E M insert screw (17-32)

Buy Now
Connector, Male Insert, 32 Contacts - 70104664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Male Insert, 32 Contacts
70104664
Connector, Male Insert, 32 Contacts 70104664
Connector, Male Insert, 32 Contacts

Connector, Male Insert, 32 Contacts

Supplier's Site
Lug/Connector - 18842093 - Radwell International
Willingboro, NJ, United States
Lug/Connector
18842093
Lug/Connector 18842093
RECTANGULAR HAN INSERT, PLUG 16 POSITION SCREW, PRODUCT RANGE:HAN E SERIES, NO. OF CONTACTS:16CONTACTS, RECTANGULAR SHELL SIZE:16B, GENDER:PLUG, HEAVY DUTY CONTACT TYPE:SCREW PIN, CURRENT RATING:16A, WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG 16 POSITION SCREW, PRODUCT RANGE:HAN E SERIES, NO. OF CONTACTS:16CONTACTS, RECTANGULAR SHELL SIZE:16B, GENDER:PLUG, HEAVY DUTY CONTACT TYPE:SCREW PIN, CURRENT RATING:16A, WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330162611 70104664 18842093
Product Name Power Connectors Connector, Male Insert, 32 Contacts Lug/Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2307 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers