HARTING Inc. of North America Power Connectors 9330162601

Description
Heavy Duty Power Connectors HAN E 16P M
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN E 16P M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330162601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330162601
Power Connectors 09330162601
Heavy Duty Power Connectors HAN E 16P M

Heavy Duty Power Connectors HAN E 16P M

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330162601
Power Connectors 09330162601
Han E 16 Pos. M Insert Screw

Han E 16 Pos. M Insert Screw

Buy Now
Connector/Terminal/Pin - 24657720 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24657720
Connector/Terminal/Pin 24657720
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; PRODUCT RANGE:HAN E SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:16B; NO. OF CONTACTS:16CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:14AWG; NO. OF ROWS:2 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; PRODUCT RANGE:HAN E SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:16B; NO. OF CONTACTS:16CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:16A; WIRE SIZE AWG MAX:14AWG; NO. OF ROWS:2 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Insert; 500 V; 16 A; Male; 16; RoHS Compliant; 16 B Product Size - 70104559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 500 V; 16 A; Male; 16; RoHS Compliant; 16 B Product Size
70104559
Insert; 500 V; 16 A; Male; 16; RoHS Compliant; 16 B Product Size 70104559
Male Insert, 500 V Voltage Rating, 16 A Current Rating RoHS Compliant Han E⁄ES⁄ESS, Han E AV⁄ES AV series. 16 poles. Screw termination with wire protection.

Male Insert, 500 V Voltage Rating, 16 A Current Rating

  • RoHS Compliant
    Han E⁄ES⁄ESS, Han E AV⁄ES AV series. 16 poles. Screw termination with wire protection.
Supplier's Site
Heavy Duty Connector Inserts, Modules - 09330162601 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09330162601
Heavy Duty Connector Inserts, Modules 09330162601
INSERT MALE 16POS+1GND SCREW

INSERT MALE 16POS+1GND SCREW

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330162601 24657720 70104559 09330162601
Product Name Power Connectors Connector/Terminal/Pin Insert; 500 V; 16 A; Male; 16; RoHS Compliant; 16 B Product Size Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29051-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 102394-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers