HARTING Inc. of North America Power Connectors 9330104735

Description
Heavy Duty Power Connectors FEMALE INSER
Request a Quote
Description
Heavy Duty Power Connectors FEMALE INSER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330104735 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330104735
Power Connectors 09330104735
Heavy Duty Power Connectors FEMALE INSER

Heavy Duty Power Connectors FEMALE INSER

Buy Now
Plug/Receptacle - 109471452 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
109471452
Plug/Receptacle 109471452
HEAVY DUTY INSERT, RECEPTACLE, 10POS, 2.5MM2; PRODUCT RANGE:HAN E AV SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:10 CONTACTS; RECTANGULAR SHELL SIZE:10B; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, RECEPTACLE, 10POS, 2.5MM2; PRODUCT RANGE:HAN E AV SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:10 CONTACTS; RECTANGULAR SHELL SIZE:10B; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09330104735 109471452
Product Name Power Connectors Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details