HARTING Inc. of North America Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting 9330104735

Description
HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting - 51AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting
51AC2569
Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting 51AC2569
HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2569
Product Name Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle Aluminum Test, 10
Specs
Shape / Application Round
NPT Thread None
View Details
High Temperature Septa - 75810 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details