HARTING Inc. of North America Heavy Duty Conn, Insert, Rcpt, 10+Pe Pos; Product Range Harting 9330102791

Description
HEAVY DUTY CONN, INSERT, RCPT, 10+PE POS; Product Range:Han-E Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, INSERT, RCPT, 10+PE POS; Product Range:Han-E Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Insert, Rcpt, 10+Pe Pos; Product Range Harting - 04C9172 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Insert, Rcpt, 10+Pe Pos; Product Range Harting
04C9172
Heavy Duty Conn, Insert, Rcpt, 10+Pe Pos; Product Range Harting 04C9172
HEAVY DUTY CONN, INSERT, RCPT, 10+PE POS; Product Range:Han-E Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket RoHS Compliant: Yes

HEAVY DUTY CONN, INSERT, RCPT, 10+PE POS; Product Range:Han-E Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9172
Product Name Heavy Duty Conn, Insert, Rcpt, 10+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Vaccum Release Valve - MIV-VRV - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread MIV-VRV
View Details
Cable Gland Plugs - 8659751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M25 x 1.5
View Details
Three Layer Septa - 76017 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details