HARTING Inc. of North America Rectangular Han Insert, Plug 10Way Screw; Product Range Harting 9330102601

Description
RECTANGULAR HAN INSERT, PLUG 10WAY SCREW; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 10WAY SCREW; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 10Way Screw; Product Range Harting - 91F9641 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 10Way Screw; Product Range Harting
91F9641
Rectangular Han Insert, Plug 10Way Screw; Product Range Harting 91F9641
RECTANGULAR HAN INSERT, PLUG 10WAY SCREW; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 10WAY SCREW; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:11 Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91F9641
Product Name Rectangular Han Insert, Plug 10Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details