HARTING Inc. of North America Power Connectors 9330102601

Description
Heavy Duty Power Connectors HAN E 10P M
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN E 10P M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330102601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330102601
Power Connectors 09330102601
Heavy Duty Power Connectors HAN E 10P M

Heavy Duty Power Connectors HAN E 10P M

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330102601
Power Connectors 09330102601
Han E 10 Pos. M Insert Screw

Han E 10 Pos. M Insert Screw

Buy Now
Insert; 500 V; 16 A; Male; 10; RoHS Compliant; 10 B Product Size - 70104557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 500 V; 16 A; Male; 10; RoHS Compliant; 10 B Product Size
70104557
Insert; 500 V; 16 A; Male; 10; RoHS Compliant; 10 B Product Size 70104557
Male Insert, 500 V Voltage Rating, 16 A Current Rating RoHS Compliant Han E⁄ES⁄ESS, Han E AV⁄ES AV series. 10 poles. Screw termination with wire protection.

Male Insert, 500 V Voltage Rating, 16 A Current Rating

  • RoHS Compliant
    Han E⁄ES⁄ESS, Han E AV⁄ES AV series. 10 poles. Screw termination with wire protection.
Supplier's Site
Plug/Receptacle - 10934573 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10934573
Plug/Receptacle 10934573
HEAVY DUTY CONNECTOR, 10+PE SIGNAL, UL508, HAN E SERIES, INSERT, 10 CONTACTS, 10B, PLUG, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONNECTOR, 10+PE SIGNAL, UL508, HAN E SERIES, INSERT, 10 CONTACTS, 10B, PLUG, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Heavy Duty Connector Inserts, Modules - 09330102601 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09330102601
Heavy Duty Connector Inserts, Modules 09330102601
INSERT MALE 10POS+1GND SCREW

INSERT MALE 10POS+1GND SCREW

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330102601 70104557 10934573 09330102601
Product Name Power Connectors Insert; 500 V; 16 A; Male; 10; RoHS Compliant; 10 B Product Size Plug/Receptacle Heavy Duty Connector Inserts, Modules
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products