HARTING Inc. of North America Hood, Top/side Entry, 10B, Latch; Product Range Harting 9330100401

Description
HOOD, TOP/SIDE ENTRY, 10B, LATCH; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP/SIDE ENTRY, 10B, LATCH; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top/side Entry, 10B, Latch; Product Range Harting - 04C9151 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top/side Entry, 10B, Latch; Product Range Harting
04C9151
Hood, Top/side Entry, 10B, Latch; Product Range Harting 04C9151
HOOD, TOP/SIDE ENTRY, 10B, LATCH; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes

HOOD, TOP/SIDE ENTRY, 10B, LATCH; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Snap Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C9151
Product Name Hood, Top/side Entry, 10B, Latch; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details