HARTING Inc. of North America Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting 9330064739

Description
HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting - 51AC2563 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting
51AC2563
Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting 51AC2563
HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2563
Product Name Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Silicone Rubber Pull Plugs - MSPP.445 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details