HARTING Inc. of North America Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting 9330064735

Description
HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting - 51AC2562 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting
51AC2562
Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting 51AC2562
HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2562
Product Name Heavy Duty Insert, Rcpt, 6Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 1 1/2
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details