HARTING Inc. of North America Heavy Duty Insert, Rcpt, 6B, 6Pos, 14Awg; Product Range Harting 9330062748

Description
HEAVY DUTY INSERT, RCPT, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6B, 6Pos, 14Awg; Product Range Harting - 85Y2751 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6B, 6Pos, 14Awg; Product Range Harting
85Y2751
Heavy Duty Insert, Rcpt, 6B, 6Pos, 14Awg; Product Range Harting 85Y2751
HEAVY DUTY INSERT, RCPT, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 85Y2751
Product Name Heavy Duty Insert, Rcpt, 6B, 6Pos, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP220 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
STP Series - Tapered Masking Plugs - STP Series - Tapered Masking Plugs - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
Material Rubber - Silicone
View Details