HARTING Inc. of North America Heavy Duty Insert, Plug, 6B, 6Pos, 14Awg; Product Range Harting 9330062648

Description
HEAVY DUTY INSERT, PLUG, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6B, 6Pos, 14Awg; Product Range Harting - 85Y2750 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6B, 6Pos, 14Awg; Product Range Harting
85Y2750
Heavy Duty Insert, Plug, 6B, 6Pos, 14Awg; Product Range Harting 85Y2750
HEAVY DUTY INSERT, PLUG, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6B, 6POS, 14AWG; Product Range:Han 6ES Press Series; No. of Contacts:6Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 85Y2750
Product Name Heavy Duty Insert, Plug, 6B, 6Pos, 14Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details