HARTING Inc. of North America Power Connectors 9330062602

Description
Heavy Duty Power Connectors HAN E 6P MAL
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN E 6P MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330062602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330062602
Power Connectors 09330062602
Heavy Duty Power Connectors HAN E 6P MAL

Heavy Duty Power Connectors HAN E 6P MAL

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330062602
Power Connectors 09330062602
Han 6E insert male crimp

Han 6E insert male crimp

Buy Now
HAN 6E INSERT MALE CRIMP - 70104412 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 6E INSERT MALE CRIMP
70104412
HAN 6E INSERT MALE CRIMP 70104412
HAN 6E INSERT MALE CRIMP

HAN 6E INSERT MALE CRIMP

Supplier's Site
Rectangular Han Insert, Plug, 6 Position Crimp; Product Range Harting - 97B9634 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug, 6 Position Crimp; Product Range Harting
97B9634
Rectangular Han Insert, Plug, 6 Position Crimp; Product Range Harting 97B9634
RECTANGULAR HAN INSERT, PLUG, 6 POSITION CRIMP; Product Range:Han E Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG, 6 POSITION CRIMP; Product Range:Han E Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:6Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330062602 70104412 97B9634
Product Name Power Connectors HAN 6E INSERT MALE CRIMP Rectangular Han Insert, Plug, 6 Position Crimp; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details