HARTING Inc. of North America Top Entry Hood, Size 6B, Plastic; Product Range Harting 9330060401

Description
TOP ENTRY HOOD, SIZE 6B, PLASTIC; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 6B Inserts & Bases; Locking Type:Latch; Rectangular Shell Size:6B RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 6B, PLASTIC; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 6B Inserts & Bases; Locking Type:Latch; Rectangular Shell Size:6B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 6B, Plastic; Product Range Harting - 96B8010 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 6B, Plastic; Product Range Harting
96B8010
Top Entry Hood, Size 6B, Plastic; Product Range Harting 96B8010
TOP ENTRY HOOD, SIZE 6B, PLASTIC; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 6B Inserts & Bases; Locking Type:Latch; Rectangular Shell Size:6B RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 6B, PLASTIC; Product Range:Han-Snap Series; Cable Exit Angle:90°, 180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Han 6B Inserts & Bases; Locking Type:Latch; Rectangular Shell Size:6B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96B8010
Product Name Top Entry Hood, Size 6B, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details